Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MC08XSF421EK | MC08XSF421EK |
| Product Name | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side |
| Number of Outputs | 4; 4 | 4; 4 |
| Output Configuration | Inverting | Inverting |
| Output Current | 11 amps | 11 amps |