NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MC07XSF517EK

Description
Win Source Part Number: 1221385-MC07XSF517EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Internal PWM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 5.5A, 11A Output Configuration: High Side Voltage - Load: 7V ~ 18V Rds On (Typ): 7mOhm, 17mOhm Package / Case: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 54-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC07XSF517EK,FR EFREMC07XSF517EK
Request a Quote Datasheet
Description
Win Source Part Number: 1221385-MC07XSF517EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Internal PWM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 5.5A, 11A Output Configuration: High Side Voltage - Load: 7V ~ 18V Rds On (Typ): 7mOhm, 17mOhm Package / Case: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 54-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC07XSF517EK,FR EFREMC07XSF517EK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1221385-MC07XSF517EK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1221385-MC07XSF517EK
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1221385-MC07XSF517EK
Win Source Part Number: 1221385-MC07XSF517EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Internal PWM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 5.5A, 11A Output Configuration: High Side Voltage - Load: 7V ~ 18V Rds On (Typ): 7mOhm, 17mOhm Package / Case: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 54-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC07XSF517EK,FR EFREMC07XSF517EK

Win Source Part Number: 1221385-MC07XSF517EK
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Internal PWM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 6
Current - Output (Max): 5.5A, 11A
Output Configuration: High Side
Voltage - Load: 7V ~ 18V
Rds On (Typ): 7mOhm, 17mOhm
Package / Case: 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 54-HSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MC07XSF517EK,FREFREMC07XSF517EK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1221385-MC07XSF517EK
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details