NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MC07XSC200EK

Description
Win Source Part Number: 1017258-MC07XSC200EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tube Standard Package: 42 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 26A Output Configuration: High Side Voltage - Load: 6V ~ 20V Rds On (Typ): 7mOhm (Max) Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14596,9340706255 74,MC07XSC200EK-ND Base Product Number: MC07X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1017258-MC07XSC200EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tube Standard Package: 42 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 26A Output Configuration: High Side Voltage - Load: 6V ~ 20V Rds On (Typ): 7mOhm (Max) Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14596,9340706255 74,MC07XSC200EK-ND Base Product Number: MC07X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1017258-MC07XSC200EK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1017258-MC07XSC200EK
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1017258-MC07XSC200EK
Win Source Part Number: 1017258-MC07XSC200EK Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tube Standard Package: 42 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 26A Output Configuration: High Side Voltage - Load: 6V ~ 20V Rds On (Typ): 7mOhm (Max) Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-HSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14596,9340706255 74,MC07XSC200EK-ND Base Product Number: MC07X Product Status: Obsolete

Win Source Part Number: 1017258-MC07XSC200EK
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Watchdog Timer
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 26A
Output Configuration: High Side
Voltage - Load: 6V ~ 20V
Rds On (Typ): 7mOhm (Max)
Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 32-HSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-14596,934070625574,MC07XSC200EK-ND
Base Product Number: MC07X
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1017258-MC07XSC200EK
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details