NXP Semiconductors Custom Parts - Custom Parts (J - M) - MAG3110FCR2 MAG3110FCR2

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207274-MAG3110FCR2 Operating Supply Voltage: 3.6 V Number of Pins: 10 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 900 µA
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207274-MAG3110FCR2 Operating Supply Voltage: 3.6 V Number of Pins: 10 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 900 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MAG3110FCR2 - 1207274-MAG3110FCR2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MAG3110FCR2
1207274-MAG3110FCR2
Custom Parts - Custom Parts (J - M) - MAG3110FCR2 1207274-MAG3110FCR2
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207274-MAG3110FCR2 Operating Supply Voltage: 3.6 V Number of Pins: 10 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 900 µA

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207274-MAG3110FCR2
Operating Supply Voltage: 3.6 V
Number of Pins: 10
Categories: Custom Parts
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 900 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1207274-MAG3110FCR2
Product Name Custom Parts - Custom Parts (J - M) - MAG3110FCR2
Unlock Full Specs
to access all available technical data