ARM7® MAC7xxx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 544KB FLASH 112LQFP Product overview: MAC7121MAG40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 544KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 544KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MAC7121MAG40 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 544KB FLASH 112LQFP
ARM7® MAC7xxx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
32-BIT MCU, ARM7TDMI-S, 32KB FLA
IC MCU 32BIT 544KB FLASH 112LQFP
ARM Microcontrollers - MCU MAC7121 NO BUS 16CH A/D
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MAC7121MAG40-ND | 685-MAC7121MAG40 | MAC7121MAG40 | MAC7121MAG40 | MAC7121MAG40 | MAC7121MAG40 | MAC7121MAG40 | MAC7121MAG40 |
| Product Name | Microcontrollers | 32-bit 32BIT 544KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 16x8/10b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 512 KB |