The Cost Effective Development Kit for i.MXL, specifically part number 56K5297, is designed for development with the NXP i.MX21 processor. It features a 32-bit ARM architecture, utilizing the ARM9 core sub-architecture. The kit includes a CPU board and an expansion board, providing essential components for prototyping and development tasks. The development kit supports various on-board devices, including a 64Mbyte SDRAM and a 3.5,Äù QVGA TFT LCD with touch functionality. Additionally, it incorporates a Cirrus Logic Ethernet controller and a Wolfson Microelectronics I2S codec, enhancing connectivity and audio capabilities. This kit is suitable for engineers looking to develop applications based on the i.MX21 platform.
I.MXL EVAL BRD
Cost Effective Development Kit for i.MXL; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:i.MX21; Core Architecture:ARM; Core Sub-Architecture:ARM
Development Boards & Kits - ARM I.MXL LOW COST KIT
Development Boards & Kits - ARM I.MXL LOW COST KIT
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | M9328MXLLITEKIT | 56K5297 | M9328MXLLITEKIT |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Cost Effective Development Kit For I.mxl; Silicon Manufacturer Nxp | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |