NXP Semiconductors Embedded - Embedded - Microprocessors - M82172G13 M82172G13

Description
Manufacturer: NXP Win Source Part Number: 785141-M82172G13 Series: * Part Status: Obsolete(EOL) Family Name: M82172G Categories: Uncategorized Alternative Parts (Cross-Reference): LS1024ASN7ELA; Introduction Date: May 28, 2014 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 785141-M82172G13 Series: * Part Status: Obsolete(EOL) Family Name: M82172G Categories: Uncategorized Alternative Parts (Cross-Reference): LS1024ASN7ELA; Introduction Date: May 28, 2014 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - M82172G13 - 785141-M82172G13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - M82172G13
785141-M82172G13
Embedded - Embedded - Microprocessors - M82172G13 785141-M82172G13
Manufacturer: NXP Win Source Part Number: 785141-M82172G13 Series: * Part Status: Obsolete(EOL) Family Name: M82172G Categories: Uncategorized Alternative Parts (Cross-Reference): LS1024ASN7ELA; Introduction Date: May 28, 2014 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 785141-M82172G13
Series: *
Part Status: Obsolete(EOL)
Family Name: M82172G
Categories: Uncategorized
Alternative Parts (Cross-Reference): LS1024ASN7ELA;
Introduction Date: May 28, 2014
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-M82172G13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-M82172G13
Embedded Microprocessor MPU 694-M82172G13
IC PROCESSOR C100 672BGA / Microprocessor IC * Product overview: M82172G13 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M82172G13 can be used for catalog matching and distributor lookup.

IC PROCESSOR C100 672BGA / Microprocessor IC * Product overview: M82172G13 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M82172G13 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - M82172G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
M82172G13
Microprocessors M82172G13
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 785141-M82172G13 694-M82172G13 M82172G13
Product Name Embedded - Embedded - Microprocessors - M82172G13 Embedded Microprocessor MPU Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details