M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)
IC MPU M683XX 166MHZ 100LQFP
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)
IC MPU M683XX 166MHZ 100LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | M68LC302CPU16VCT-ND | M68LC302CPU16VCT | M68LC302CPU16VCT | M68LC302CPU16VCT |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit; 16-Bit | 16-Bit; 1 Core, 8/16-Bit | ||
| Microprocessor Family | M68000 | 68k; M68000 | M68000 | M68000 |
| Supply Voltage | 3.3V | |||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | |
| Pin Count | 100 |