NXP Semiconductors 166MHZ Embedded Microprocessor MPU M68LC302CAF16VCT

Description
IC MPU M683XX 166MHZ 100LQFP Product overview: M68LC302CAF16VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M68LC302CAF16VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 166MHZ 100LQFP Product overview: M68LC302CAF16VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M68LC302CAF16VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
166MHZ Embedded Microprocessor MPU
694-M68LC302CAF16VCT
166MHZ Embedded Microprocessor MPU 694-M68LC302CAF16VCT
IC MPU M683XX 166MHZ 100LQFP Product overview: M68LC302CAF16VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M68LC302CAF16VCT can be used for catalog matching and distributor lookup.

IC MPU M683XX 166MHZ 100LQFP Product overview: M68LC302CAF16VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-M68LC302CAF16VCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - M68LC302CAF16VCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
M68LC302CAF16VCT-ND
Microprocessors M68LC302CAF16VCT-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - M68LC302CAF16VCT - 785113-M68LC302CAF16VCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - M68LC302CAF16VCT
785113-M68LC302CAF16VCT
Embedded - Embedded - Microprocessors - M68LC302CAF16VCT 785113-M68LC302CAF16VCT
Manufacturer: NXP Win Source Part Number: 785113-M68LC302CAF16 VCT Series: M683xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Speed: 166MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 100-LQFP Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Family Name: M68LC302 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): M68LC302CAF20VCT; Introduction Date: April 28, 2005 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 785113-M68LC302CAF16VCT
Series: M683xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Speed: 166MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 100-LQFP
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Family Name: M68LC302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): M68LC302CAF20VCT;
Introduction Date: April 28, 2005
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - M68LC302CAF16VCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
M68LC302CAF16VCT
Integrated Circuits (ICs) - Embedded - Microprocessors M68LC302CAF16VCT
IC MPU M683XX 166MHZ 100LQFP

IC MPU M683XX 166MHZ 100LQFP

Supplier's Site
Embedded - Microprocessors - M68LC302CAF16VCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
M68LC302CAF16VCT
Embedded - Microprocessors M68LC302CAF16VCT
IC MPU M683XX 166MHZ 100LQFP

IC MPU M683XX 166MHZ 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
M68LC302CAF16VCT
Microprocessors - MPU M68LC302CAF16VCT
Microprocessors - MPU 68K INTGR COM PROC DMA

Microprocessors - MPU 68K INTGR COM PROC DMA

Buy Now Datasheet
Microprocessors - M68LC302CAF16VCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
M68LC302CAF16VCT
Microprocessors M68LC302CAF16VCT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 166MHz 100-LQFP (14x14)

Buy Now Datasheet
Microprocessors - M68LC302CAF16VCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
M68LC302CAF16VCT
Microprocessors M68LC302CAF16VCT
68000 Microprocessor IC - 1 Core, 8-Bit, 16-Bit 16.67MHz 100-LQFP (14x14)

68000 Microprocessor IC - 1 Core, 8-Bit, 16-Bit 16.67MHz 100-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-M68LC302CAF16VCT M68LC302CAF16VCT-ND 785113-M68LC302CAF16VCT M68LC302CAF16VCT M68LC302CAF16VCT M68LC302CAF16VCT M68LC302CAF16VCT M68LC302CAF16VCT
Product Name 166MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - M68LC302CAF16VCT Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Package Type Other; Tray LFQP; Other; 100-LQFP QFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit 8-Bit; 16-Bit; 1 Core, 8-Bit, 16-Bit
Microprocessor Family M68000 M68000 68k; M68000 M68000 68000
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D24B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
5 suppliers