NXP Semiconductors RF Amplifiers LTE3401LX

Description
RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)
Request a Quote Datasheet
Description
RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-15190-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15190-6-ND
RF Amplifiers 568-15190-6-ND
RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-15190-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15190-1-ND
RF Amplifiers 568-15190-1-ND
RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-15190-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15190-2-ND
RF Amplifiers 568-15190-2-ND
RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE 617MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LTE3401LX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LTE3401LX
RF and Wireless - RF Amplifiers LTE3401LX
IC AMP LTE 617MHZ-960MHZ 6XSON

IC AMP LTE 617MHZ-960MHZ 6XSON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-15190-6-ND LTE3401LX
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 617 to 960 MHz 617 to 960 MHz
Minimum Gain 18.2 dB ? to 18.2 dB
Maximum Gain 18.2 dB 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4586A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low-, Mid-, High-band (LMH) Multimode/Multiband Power Amplifier Module - SKY5A2206 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; LGA, 32-pad
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details