IC MPU QORIQ 1.4GHZ 780FBGA Product overview: LS1048ASE7PTA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1048ASE7PTA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
LS1048A 1400/1800 ST WE
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
IC MPU QORIQ 1.4GHZ 780FBGA
Microprocessors - MPU 1400/1800 ST WE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1048ASE7PTA | 568-14636-ND | LS1048ASE7PTA | LS1048ASE7PTA | LS1048ASE7PTA | LS1048ASE7PTA | LS1048ASE7PTA |
| Product Name | 1.4GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | QorIQ LS1088A | ARM; ARM® Cortex®-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ||
| Supply Voltage | 1.025 V | ||||||
| Package Type | Other; Tray | Other; 780-BFBGA, FCBGA | BGA; Other; 780-BFBGA, FCBGA | ||||
| Clock Speed | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz |