NXP Semiconductors Embedded - Embedded - Microprocessors - LS1046AXE8T1A LS1046AXE8T1A

Description
Manufacturer: NXP Win Source Part Number: 923971-LS1046AXE8T1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23) Core Processor: ARM® Cortex®-A72 Speed: 1.8GHz Package: 780-FBGA, FCBGA Package: Tray Family Name: LS1046 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923971-LS1046AXE8T1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23) Core Processor: ARM® Cortex®-A72 Speed: 1.8GHz Package: 780-FBGA, FCBGA Package: Tray Family Name: LS1046 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LS1046AXE8T1A - 923971-LS1046AXE8T1A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1046AXE8T1A
923971-LS1046AXE8T1A
Embedded - Embedded - Microprocessors - LS1046AXE8T1A 923971-LS1046AXE8T1A
Manufacturer: NXP Win Source Part Number: 923971-LS1046AXE8T1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23) Core Processor: ARM® Cortex®-A72 Speed: 1.8GHz Package: 780-FBGA, FCBGA Package: Tray Family Name: LS1046 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923971-LS1046AXE8T1A
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)
Core Processor: ARM® Cortex®-A72
Speed: 1.8GHz
Package: 780-FBGA, FCBGA
Package: Tray
Family Name: LS1046
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 5A002A1 NXP
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - LS1046AXE8T1A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1046AXE8T1A-ND
Microprocessors LS1046AXE8T1A-ND
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)

Buy Now Datasheet
1.8GHZ Embedded Microprocessor MPU - 694-LS1046AXE8T1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHZ Embedded Microprocessor MPU
694-LS1046AXE8T1A
1.8GHZ Embedded Microprocessor MPU 694-LS1046AXE8T1A
IC MPU QORIQ 1.8GHZ 780FCPBGA Product overview: LS1046AXE8T1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1046AXE8T1A can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.8GHZ 780FCPBGA Product overview: LS1046AXE8T1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1046AXE8T1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - LS1046AXE8T1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1046AXE8T1A
Embedded - Microprocessors LS1046AXE8T1A
QORIQ LAYERSCAPE 4XA72 64BIT ARM

QORIQ LAYERSCAPE 4XA72 64BIT ARM

Supplier's Site Datasheet
Microprocessors - LS1046AXE8T1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1046AXE8T1A
Microprocessors LS1046AXE8T1A
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1046AXE8T1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1046AXE8T1A
Integrated Circuits (ICs) - Embedded - Microprocessors LS1046AXE8T1A
IC MPU QORIQ 1.8GHZ 780FCPBGA

IC MPU QORIQ 1.8GHZ 780FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 923971-LS1046AXE8T1A LS1046AXE8T1A-ND 694-LS1046AXE8T1A LS1046AXE8T1A LS1046AXE8T1A LS1046AXE8T1A
Product Name Embedded - Embedded - Microprocessors - LS1046AXE8T1A Microprocessors 1.8GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 780-FCPBGA (23x23) Other; 780-FBGA, FCBGA Other; Tray BGA; Other; 780-FBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A72 QorIQ LS1046A ARM; ARM® Cortex®-A72 ARM® Cortex®-A72 ARM; ARMR CortexR-A72
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details