Manufacturer: NXP
Win Source Part Number: 923970-LS1046AXE8MQA
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Core Processor: ARM® Cortex®-A72
Speed: 1.2GHz
Package: 780-FBGA, FCBGA
Package: Tray
Family Name: LS1046
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 5A002A1 NXP
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ 1.2GHZ 780FCPBGA Product overview: LS1046AXE8MQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1046AXE8MQA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
ARM® Cortex®-A72 Microprocessor IC - 1.2GHz 780-FBGA (23x23)
QORIQ LAYERSCAPE 4XA72 64BIT ARM
LS1046A - QORIQ LS 4XA72 64BIT A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 923970-LS1046AXE8MQA | 694-LS1046AXE8MQA | LS1046AXE8MQA-ND | LS1046AXE8MQA | LS1046AXE8MQA | LS1046AXE8MQA | LS1046AXE8MQA |
| Product Name | Embedded - Embedded - Microprocessors - LS1046AXE8MQA | 1.2GHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | P-BGA; Other; 780-FCPBGA (23x23) | Other; Tray | Other; 780-FBGA, FCBGA | BGA; Other; 780-FBGA, FCBGA | BGA; Other; 780-BFBGA | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A72 | ARM® Cortex®-A72 | ARM® Cortex®-A72 | ARM; ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 |