NXP Semiconductors Microprocessors LS1046ASN8P1A

Description
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14034-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14034-ND
Microprocessors 568-14034-ND
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

Buy Now Datasheet
1.4GHZ Embedded Microprocessor MPU - 694-LS1046ASN8P1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4GHZ Embedded Microprocessor MPU
694-LS1046ASN8P1A
1.4GHZ Embedded Microprocessor MPU 694-LS1046ASN8P1A
IC MPU QORIQ 1.4GHZ 780FCPBGA Product overview: LS1046ASN8P1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1046ASN8P1A can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.4GHZ 780FCPBGA Product overview: LS1046ASN8P1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1046ASN8P1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - LS1046ASN8P1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1046ASN8P1A
Embedded - Microprocessors LS1046ASN8P1A
QORIQ LAYERSCAPE 4XA72 64BIT ARM

QORIQ LAYERSCAPE 4XA72 64BIT ARM

Supplier's Site Datasheet
Microprocessors - LS1046ASN8P1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1046ASN8P1A
Microprocessors LS1046ASN8P1A
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1046ASN8P1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1046ASN8P1A
Integrated Circuits (ICs) - Embedded - Microprocessors LS1046ASN8P1A
IC MPU QORIQ 1.4GHZ 780FCPBGA

IC MPU QORIQ 1.4GHZ 780FCPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14034-ND 694-LS1046ASN8P1A LS1046ASN8P1A LS1046ASN8P1A LS1046ASN8P1A
Product Name Microprocessors 1.4GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A72 QorIQ LS1046A ARM; ARM® Cortex®-A72 ARM® Cortex®-A72 ARM; ARMR CortexR-A72
Package Type Other; 780-FBGA, FCBGA Other; Tray BGA; Other; 780-FBGA, FCBGA
Pin Count 780 780
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details