IC MPU QORIQ 1.2GHZ 780FCPBGA Product overview: LS1043AXE8MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043AXE8MQB can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
QORIQ 4XCPU 64-BIT ARM ARCH 1.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
LS1043 - RESIDENTIAL GATEWAY REF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1043AXE8MQB | LS1043AXE8MQB-ND | LS1043AXE8MQB | LS1043AXE8MQB | LS1043AXE8MQB |
| Product Name | 1.2GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | QorIQ LS1043A | ARM; ARM® Cortex®-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 |
| Supply Voltage | 1 V | ||||
| Package Type | Other; Tray | Other; 780-FBGA, FCBGA | BGA; Other; 780-FBGA, FCBGA | ||
| Pin Count | 780 | 780 |