The LS1043ASE7MNLA is a quad-core, 64-bit ARM Cortex-A53 microprocessor designed for embedded networking and industrial applications. It operates at a speed of 1.2 GHz and features a 1 MB L2 cache, providing efficient performance per watt. This processor supports a variety of connectivity options, including up to six Gigabit Ethernet ports, three PCIe Gen 2.0 interfaces, and three USB 3.0 interfaces, making it suitable for applications such as branch office routers, IoT gateways, and security appliances. The LS1043ASE7MNLA is optimized for low power consumption, with a total system power as low as 5 W, enabling fan-less designs. It incorporates a Data Path Acceleration Architecture (DPAA) for efficient packet processing and an integrated security engine for high-speed protocol processing. The processor also supports hardware-based virtualization, enhancing system flexibility for multi-core applications. With its robust feature set and performance capabilities, the LS1043ASE7MNLA is a strong candidate for engineers seeking a reliable solution for advanced networking and industrial control systems.
Manufacturer: NXP
Win Source Part Number: 923964-LS1043ASE7MNL
Series: QorIQ® Layerscape
Operating Temperature Range: 0°C ~ 105°C
Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A53
Speed: 1.2GHz
Package: 621-FBGA, FCBGA
Package: Tray
Family Name: LS1043
Categories: Integrated Circuits (ICs)
Case / Package: 621-FCPBGA (21x21)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
IC MPU QORIQ 1.2GHZ 621FCPBGA Product overview: LS1043ASE7MNLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043ASE7MNLA can be used for catalog matching and distributor lookup.
IC MPU QORIQ 1.2GHZ 621FCPBGA
QORIQ 4XCPU 64-BIT ARM ARCH 1.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 923964-LS1043ASE7MNLA | LS1043ASE7MNLA-ND | 694-LS1043ASE7MNLA | LS1043ASE7MNLA | LS1043ASE7MNLA | LS1043ASE7MNLA |
| Product Name | Embedded - Embedded - Microprocessors - LS1043ASE7MNLA | Microprocessors | 1.2GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | P-BGA; Other; 621-FCPBGA (21x21) | Other; 621-FBGA, FCBGA | Other; Tray | BGA; Other; 621-FBGA, FCBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A53 | QorIQ LS1043A | ARM; ARMR CortexR-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 |