IC MPU QORIQ 1.6GHZ 780FCPBGA Product overview: LS1026AXE8Q1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1026AXE8Q1A can be used for catalog matching and distributor lookup.
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
QORIQ LAYERSCAPE 2XA72 64BIT ARM
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
IC MPU QORIQ 1.6GHZ 780FCPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1026AXE8Q1A | LS1026AXE8Q1A-ND | LS1026AXE8Q1A | LS1026AXE8Q1A | LS1026AXE8Q1A |
| Product Name | 1.6GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | QorIQ LS1026A | ARM; ARM® Cortex®-A72 | ARM; ARM® Cortex®-A72 | ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 |
| Supply Voltage | 1 V | ||||
| Package Type | Other; Tray | Other; 780-FBGA, FCBGA | BGA; Other; 780-FBGA, FCBGA | ||
| Pin Count | 780 | 780 |