NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors LS1024ASE7ELA

Description
QORIQ LAYERSCAPE 32-BIT ARM SOC
Description
QORIQ LAYERSCAPE 32-BIT ARM SOC
Datasheet
Datasheet Summary
Powered by GS/AI

The LS1024ASE7ELA is a dual-core communications processor from the QorIQ LS1024A series, featuring ARM Cortex-A9 cores that operate between 650 MHz and 1.2 GHz, delivering up to 6000 DMIPS. It is designed for low-power applications, with typical power consumption under 2 W at 900 MHz. The processor supports advanced security features, including Secure Boot and ARM TrustZone, making it suitable for applications requiring robust security measures. The LS1024A includes a rich set of I/O interfaces and a multilayer bus architecture that allows for non-blocking concurrent transactions, minimizing latency in packet processing. It is optimized for high-performance applications such as VoIP and video-enabled home gateways, SMB security appliances, and enterprise access points. The integrated SATA-2 interfaces and RAID controller enhance its capability for network-attached storage solutions. Additionally, the processor benefits from a comprehensive ecosystem that supports rapid development and deployment, making it a viable option for engineers looking to implement secure and efficient communication solutions in their projects.

Datasheet Summary
Powered by GS/AI

The LS1024ASE7ELA is a dual-core communications processor from the QorIQ LS1024A series, featuring ARM Cortex-A9 cores that operate between 650 MHz and 1.2 GHz, delivering up to 6000 DMIPS. It is designed for low-power applications, with typical power consumption under 2 W at 900 MHz. The processor supports advanced security features, including Secure Boot and ARM TrustZone, making it suitable for applications requiring robust security measures. The LS1024A includes a rich set of I/O interfaces and a multilayer bus architecture that allows for non-blocking concurrent transactions, minimizing latency in packet processing. It is optimized for high-performance applications such as VoIP and video-enabled home gateways, SMB security appliances, and enterprise access points. The integrated SATA-2 interfaces and RAID controller enhance its capability for network-attached storage solutions. Additionally, the processor benefits from a comprehensive ecosystem that supports rapid development and deployment, making it a viable option for engineers looking to implement secure and efficient communication solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1024ASE7ELA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1024ASE7ELA
QORIQ LAYERSCAPE 32-BIT ARM SOC

QORIQ LAYERSCAPE 32-BIT ARM SOC

Supplier's Site
Microprocessors - LS1024ASE7ELA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASE7ELA
Microprocessors LS1024ASE7ELA
ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

Buy Now
Microprocessors - LS1024ASE7ELA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASE7ELA
Microprocessors LS1024ASE7ELA
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - LS1024ASE7ELA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1024ASE7ELA
Embedded - Microprocessors LS1024ASE7ELA
IC PROCESSOR DUAL CORE

IC PROCESSOR DUAL CORE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number LS1024ASE7ELA LS1024ASE7ELA LS1024ASE7ELA LS1024ASE7ELA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family Active ARM® Cortex®-A9 ARM; ARM® Cortex®-A9
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
200MHZ Embedded Microprocessor MPU - 694-AT91SAM9263B-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details