NXP Semiconductors 1.6GHZ Embedded Microprocessor MPU LS1023AXE7QQB

Description
IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1023AXE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1023AXE7QQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1023AXE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1023AXE7QQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Embedded Microprocessor MPU - 694-LS1023AXE7QQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Embedded Microprocessor MPU
694-LS1023AXE7QQB
1.6GHZ Embedded Microprocessor MPU 694-LS1023AXE7QQB
IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1023AXE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1023AXE7QQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1023AXE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1023AXE7QQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS1023AXE7QQB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1023AXE7QQB-ND
Microprocessors LS1023AXE7QQB-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - LS1023AXE7QQB - 923960-LS1023AXE7QQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1023AXE7QQB
923960-LS1023AXE7QQB
Embedded - Embedded - Microprocessors - LS1023AXE7QQB 923960-LS1023AXE7QQB
Manufacturer: NXP Win Source Part Number: 923960-LS1023AXE7QQB Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1023 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923960-LS1023AXE7QQB
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A53
Speed: 1.6GHz
Package: 621-FBGA, FCBGA
Package: Tray
Family Name: LS1023
Categories: Integrated Circuits (ICs)
Case / Package: 621-FCPBGA (21x21)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - LS1023AXE7QQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1023AXE7QQB
Microprocessors LS1023AXE7QQB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1023AXE7QQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1023AXE7QQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1023AXE7QQB
IC MPU QORIQ 1.6GHZ 621FCPBGA

IC MPU QORIQ 1.6GHZ 621FCPBGA

Supplier's Site
Embedded - Microprocessors - LS1023AXE7QQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1023AXE7QQB
Embedded - Microprocessors LS1023AXE7QQB
QORIQ 2XCPU 64-BIT ARM ARCH 1.

QORIQ 2XCPU 64-BIT ARM ARCH 1.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LS1023AXE7QQB LS1023AXE7QQB-ND 923960-LS1023AXE7QQB LS1023AXE7QQB LS1023AXE7QQB LS1023AXE7QQB
Product Name 1.6GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - LS1023AXE7QQB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family QorIQ LS1023A ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53
Supply Voltage 1 V
Package Type Other; Tray Other; 621-FBGA, FCBGA P-BGA; Other; 621-FCPBGA (21x21) BGA; Other; 621-FBGA, FCBGA
Pin Count 621 621
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details