ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
IC MPU QORIQ 1.0GHZ 525FCPBGA
Microprocessors - MPU LS1 32Bit ARM SoC, 1GHz, DDR3/4, LCDC, vTSEC, PCIe, USB3, SATA3, uQE, CAN, -40 to 105C, Rev2.0
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-14047-ND | LS1021AXN7KQB | LS1021AXN7KQB | LS1021AXN7KQB |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | |
| Package Type | Other; 525-FBGA, FCBGA | BGA; Other; 525-FBGA, FCBGA | ||
| Pin Count | 525 |