NXP Semiconductors 1.2GHZ Embedded Microprocessor MPU LS1021AXE7MQB

Description
IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021AXE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021AXE7MQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021AXE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021AXE7MQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-LS1021AXE7MQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-LS1021AXE7MQB
1.2GHZ Embedded Microprocessor MPU 694-LS1021AXE7MQB
IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021AXE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021AXE7MQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021AXE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021AXE7MQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS1021AXE7MQB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1021AXE7MQB-ND
Microprocessors LS1021AXE7MQB-ND
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - LS1021AXE7MQB - 923957-LS1021AXE7MQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1021AXE7MQB
923957-LS1021AXE7MQB
Embedded - Embedded - Microprocessors - LS1021AXE7MQB 923957-LS1021AXE7MQB
Manufacturer: NXP Win Source Part Number: 923957-LS1021AXE7MQB Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19) Core Processor: ARM® Cortex®-A7 Speed: 1.2GHz Package: 525-FBGA, FCBGA Package: Tray Family Name: LS1021 Categories: Integrated Circuits (ICs) Case / Package: 525-FCPBGA (19x19) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: NXP
Win Source Part Number: 923957-LS1021AXE7MQB
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Core Processor: ARM® Cortex®-A7
Speed: 1.2GHz
Package: 525-FBGA, FCBGA
Package: Tray
Family Name: LS1021
Categories: Integrated Circuits (ICs)
Case / Package: 525-FCPBGA (19x19)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microprocessors - LS1021AXE7MQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1021AXE7MQB
Microprocessors LS1021AXE7MQB
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

Buy Now
Microprocessors - LS1021AXE7MQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1021AXE7MQB
Microprocessors LS1021AXE7MQB
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

Buy Now
Embedded - Microprocessors - LS1021AXE7MQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1021AXE7MQB
Embedded - Microprocessors LS1021AXE7MQB
LS1 32BIT ARM SOC 1.2GHZ DDR3/

LS1 32BIT ARM SOC 1.2GHZ DDR3/

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1021AXE7MQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1021AXE7MQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1021AXE7MQB
LS1 32BIT ARM SOC, 1.2GHZ, DDR3/

LS1 32BIT ARM SOC, 1.2GHZ, DDR3/

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LS1021AXE7MQB LS1021AXE7MQB-ND 923957-LS1021AXE7MQB LS1021AXE7MQB LS1021AXE7MQB LS1021AXE7MQB
Product Name 1.2GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - LS1021AXE7MQB Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family QorIQ LS1021A ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1 V
Package Type Other; Tray Other; 525-FBGA, FCBGA P-BGA; Other; 525-FCPBGA (19x19) BGA; Other; 525-FBGA, FCBGA
Pin Count 525 525
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - 150-SAMA5D27T-V/8GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details