NXP Semiconductors Microprocessors LS1020AXE7KQB

Description
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14042-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14042-ND
Microprocessors 568-14042-ND
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-LS1020AXE7KQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-LS1020AXE7KQB
1.0GHZ Embedded Microprocessor MPU 694-LS1020AXE7KQB
IC MPU QORIQ 1.0GHZ 525FCPBGA Product overview: LS1020AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1020AXE7KQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.0GHZ 525FCPBGA Product overview: LS1020AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1020AXE7KQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - LS1020AXE7KQB - 923954-LS1020AXE7KQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1020AXE7KQB
923954-LS1020AXE7KQB
Embedded - Embedded - Microprocessors - LS1020AXE7KQB 923954-LS1020AXE7KQB
Manufacturer: NXP Win Source Part Number: 923954-LS1020AXE7KQB Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19) Core Processor: ARM® Cortex®-A7 Speed: 1.0GHz Package: 525-FBGA, FCBGA Package: Tray Family Name: LS1020 Categories: Integrated Circuits (ICs) Case / Package: 525-FCPBGA (19x19) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14042, 935316158557, LS1020AXE7KQB-ND

Manufacturer: NXP
Win Source Part Number: 923954-LS1020AXE7KQB
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Core Processor: ARM® Cortex®-A7
Speed: 1.0GHz
Package: 525-FBGA, FCBGA
Package: Tray
Family Name: LS1020
Categories: Integrated Circuits (ICs)
Case / Package: 525-FCPBGA (19x19)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14042, 935316158557, LS1020AXE7KQB-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1020AXE7KQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1020AXE7KQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1020AXE7KQB
IC MPU QORIQ 1.0GHZ 525FCPBGA

IC MPU QORIQ 1.0GHZ 525FCPBGA

Supplier's Site
Embedded - Microprocessors - LS1020AXE7KQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1020AXE7KQB
Embedded - Microprocessors LS1020AXE7KQB
LS1 32BIT ARM SOC 1GHZ DDR3/4

LS1 32BIT ARM SOC 1GHZ DDR3/4

Supplier's Site Datasheet
Microprocessors - LS1020AXE7KQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1020AXE7KQB
Microprocessors LS1020AXE7KQB
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14042-ND 694-LS1020AXE7KQB 923954-LS1020AXE7KQB LS1020AXE7KQB LS1020AXE7KQB LS1020AXE7KQB
Product Name Microprocessors 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LS1020AXE7KQB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 QorIQ LS1020A ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Package Type Other; 525-FBGA, FCBGA Other; Tray P-BGA; Other; 525-FCPBGA (19x19) BGA; Other; 525-FBGA, FCBGA
Pin Count 525 525
Unlock Full Specs
to access all available technical data

Similar Products

13MHZ Embedded Microprocessor MPU - 694-EN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers
AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details