NXP Semiconductors Microprocessors LS1012AXN7HKA

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - LS1012AXN7HKA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1012AXN7HKA-ND
Microprocessors LS1012AXN7HKA-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 980091-LS1012AXN7HKA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
980091-LS1012AXN7HKA
Integrated Circuits (ICs) - Embedded - Microprocessors 980091-LS1012AXN7HKA
Win Source Part Number: 980091-LS1012AXN7HKA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 800MHz RAM Controllers: DDR3L Ethernet: GbE (2) SATA: SATA 6Gbps (1) USB: USB 2.0 (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 168 Package / Case: 211-VFLGA Supplier Device Package: 211-FCLGA (9.6x9.6) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A1 FRE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935316352557 Base Product Number: LS1012

Win Source Part Number: 980091-LS1012AXN7HKA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 800MHz
RAM Controllers: DDR3L
Ethernet: GbE (2)
SATA: SATA 6Gbps (1)
USB: USB 2.0 (1), USB 3.0 + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 168
Package / Case: 211-VFLGA
Supplier Device Package: 211-FCLGA (9.6x9.6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935316352557
Base Product Number: LS1012

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-LS1012AXN7HKA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-LS1012AXN7HKA
800MHZ Embedded Microprocessor MPU 694-LS1012AXN7HKA
IC MPU QORIQ 800MHZ 211FCLGA Product overview: LS1012AXN7HKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012AXN7HKA can be used for catalog matching and distributor lookup.

IC MPU QORIQ 800MHZ 211FCLGA Product overview: LS1012AXN7HKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012AXN7HKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS1012AXN7HKA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
LS1012AXN7HKA
Microprocessors LS1012AXN7HKA
QORIQ 64-BIT ARM MPU 800MHZ EXT

QORIQ 64-BIT ARM MPU 800MHZ EXT

Supplier's Site Datasheet
Embedded - Microprocessors - LS1012AXN7HKA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012AXN7HKA
Embedded - Microprocessors LS1012AXN7HKA
QORIQ 64-BIT ARM MPU 800MHZ EXT

QORIQ 64-BIT ARM MPU 800MHZ EXT

Supplier's Site Datasheet
Microprocessors - LS1012AXN7HKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012AXN7HKA
Microprocessors LS1012AXN7HKA
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1012AXN7HKA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012AXN7HKA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012AXN7HKA
IC MPU QORIQ 800MHZ 211FCLGA

IC MPU QORIQ 800MHZ 211FCLGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number LS1012AXN7HKA-ND 980091-LS1012AXN7HKA 694-LS1012AXN7HKA LS1012AXN7HKA LS1012AXN7HKA LS1012AXN7HKA LS1012AXN7HKA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARMR CortexR-A53
Package Type FLGA; Other; 211-VFLGA Other; Tray Other; 211-VFLGA FLGA; Other; 211-VFLGA
Pin Count 211
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
Embedded - Microprocessors - 5962-9310504QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Intel® Celeron® Processor 887 (2M Cache, 1.50 GHz) - 887 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details