NXP Semiconductors Microprocessors LS1012AXE7EKB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14052-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14052-ND
Microprocessors 568-14052-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1012AXE7EKB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012AXE7EKB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012AXE7EKB
IC MPU QORIQ 600MHZ 211FCLGA

IC MPU QORIQ 600MHZ 211FCLGA

Supplier's Site
Embedded - Microprocessors - LS1012AXE7EKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012AXE7EKB
Embedded - Microprocessors LS1012AXE7EKB
LS1012A XT WE 600MHZ RV2

LS1012A XT WE 600MHZ RV2

Supplier's Site Datasheet
Microprocessors - LS1012AXE7EKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012AXE7EKB
Microprocessors LS1012AXE7EKB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
LS1012AXE7EKB
Microprocessors - MPU LS1012AXE7EKB
Microprocessors - MPU LS1012A XT WE 600MHZ Rv2

Microprocessors - MPU LS1012A XT WE 600MHZ Rv2

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14052-ND LS1012AXE7EKB LS1012AXE7EKB LS1012AXE7EKB LS1012AXE7EKB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53
Package Type FLGA; Other; 211-VFLGA FLGA; Other; 211-VFLGA
Pin Count 211
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C186XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 416 PBGA
Clock Speed 144 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details