NXP Semiconductors 600MHZ Embedded Microprocessor MPU LS1012ASN7EKA

Description
IC MPU QORIQ 600MHZ 211FCLGA Product overview: LS1012ASN7EKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASN7EKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ 600MHZ 211FCLGA Product overview: LS1012ASN7EKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASN7EKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-LS1012ASN7EKA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-LS1012ASN7EKA
600MHZ Embedded Microprocessor MPU 694-LS1012ASN7EKA
IC MPU QORIQ 600MHZ 211FCLGA Product overview: LS1012ASN7EKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASN7EKA can be used for catalog matching and distributor lookup.

IC MPU QORIQ 600MHZ 211FCLGA Product overview: LS1012ASN7EKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASN7EKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1197688-LS1012ASN7EKA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1197688-LS1012ASN7EKA
Integrated Circuits (ICs) - Embedded - Microprocessors 1197688-LS1012ASN7EKA
Win Source Part Number: 1197688-LS1012ASN7EK A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 600MHz RAM Controllers: DDR3L Ethernet: GbE (2) SATA: SATA 6Gbps (1) USB: USB 2.0 (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 168 Package / Case: 211-VFLGA Supplier Device Package: 211-FCLGA (9.6x9.6) Temperature Range - Operating: 0°C ~ 105°C Alternative Parts (Cross-Reference): LS1012ASN7EKA.; ECCN: 5A002A1 FRE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935325013557 Base Product Number: LS1012

Win Source Part Number: 1197688-LS1012ASN7EKA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 600MHz
RAM Controllers: DDR3L
Ethernet: GbE (2)
SATA: SATA 6Gbps (1)
USB: USB 2.0 (1), USB 3.0 + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 168
Package / Case: 211-VFLGA
Supplier Device Package: 211-FCLGA (9.6x9.6)
Temperature Range - Operating: 0°C ~ 105°C
Alternative Parts (Cross-Reference): LS1012ASN7EKA.;
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935325013557
Base Product Number: LS1012

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1012ASN7EKA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012ASN7EKA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012ASN7EKA
LS1012 - QORIQ LAYERSCAPE ARM CO

LS1012 - QORIQ LAYERSCAPE ARM CO

Supplier's Site
Embedded - Microprocessors - LS1012ASN7EKA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012ASN7EKA
Embedded - Microprocessors LS1012ASN7EKA
QORIQ 64-BIT ARM MPU 600MHZ STD

QORIQ 64-BIT ARM MPU 600MHZ STD

Supplier's Site Datasheet
Microprocessors - LS1012ASN7EKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASN7EKA
Microprocessors LS1012ASN7EKA
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now
Microprocessors - LS1012ASN7EKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASN7EKA
Microprocessors LS1012ASN7EKA
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LS1012ASN7EKA 1197688-LS1012ASN7EKA LS1012ASN7EKA LS1012ASN7EKA LS1012ASN7EKA
Product Name 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Microprocessor Family QorIQ LS1012A ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53
Package Type Other; Tray FLGA; Other; 211-VFLGA
Pin Count 211
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details