NXP Semiconductors Microprocessors LS1012ASE7HKB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13882-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13882-ND
Microprocessors 568-13882-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-LS1012ASE7HKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-LS1012ASE7HKB
800MHZ Embedded Microprocessor MPU 694-LS1012ASE7HKB
IC MPU QORIQ 800MHZ 211FCLGA Product overview: LS1012ASE7HKB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASE7HKB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 800MHZ 211FCLGA Product overview: LS1012ASE7HKB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASE7HKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 990496-LS1012ASE7HKB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
990496-LS1012ASE7HKB
Integrated Circuits (ICs) - Embedded - Microprocessors 990496-LS1012ASE7HKB
Win Source Part Number: 990496-LS1012ASE7HKB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 800MHz RAM Controllers: DDR3L Ethernet: GbE (2) SATA: SATA 6Gbps (1) USB: USB 2.0 (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 168 Package / Case: 211-VFLGA Supplier Device Package: 211-FCLGA (9.6x9.6) Temperature Range - Operating: 0°C ~ 105°C ECCN: 5A002A1 FRE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: LS1012ASE7HKB-ND,568 -13882,935352628557 Base Product Number: LS1012

Win Source Part Number: 990496-LS1012ASE7HKB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 800MHz
RAM Controllers: DDR3L
Ethernet: GbE (2)
SATA: SATA 6Gbps (1)
USB: USB 2.0 (1), USB 3.0 + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 168
Package / Case: 211-VFLGA
Supplier Device Package: 211-FCLGA (9.6x9.6)
Temperature Range - Operating: 0°C ~ 105°C
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: LS1012ASE7HKB-ND,568-13882,935352628557
Base Product Number: LS1012

Buy Now Datasheet
Embedded - Microprocessors - LS1012ASE7HKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012ASE7HKB
Embedded - Microprocessors LS1012ASE7HKB
LS1012A ST WE 800MHZ RV2

LS1012A ST WE 800MHZ RV2

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012ASE7HKB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012ASE7HKB
IC MPU QORLQ LS1 800MHZ 211FCLGA

IC MPU QORLQ LS1 800MHZ 211FCLGA

Supplier's Site
Microprocessors - LS1012ASE7HKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASE7HKB
Microprocessors LS1012ASE7HKB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Microprocessors - LS1012ASE7HKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASE7HKB
Microprocessors LS1012ASE7HKB
ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
LS1012ASE7HKB
Microprocessors - MPU LS1012ASE7HKB
Microprocessors - MPU 1012A Low Power Comm Processor

Microprocessors - MPU 1012A Low Power Comm Processor

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13882-ND 694-LS1012ASE7HKB 990496-LS1012ASE7HKB LS1012ASE7HKB LS1012ASE7HKB LS1012ASE7HKB LS1012ASE7HKB
Product Name Microprocessors 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 64-Bit 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 QorIQ LS1012A ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM® Cortex®-A53
Package Type FLGA; Other; 211-VFLGA Other; Bulk FLGA; Other; 211-VFLGA
Pin Count 211 211
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 25MHz Embedded Microprocessor MPU - 694-A80386DX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 5
Pin Count 132
View Details
2 suppliers