IC MPU QORIQ 600MHZ 211FCLGA Product overview: LS1012ASE7EKA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASE7EKA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
IC MPU QORIQ 600MHZ 211FCLGA
QORIQ 64-BIT ARM MPU 600MHZ STD
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1012ASE7EKA | 568-14049-ND | LS1012ASE7EKA | LS1012ASE7EKA | LS1012ASE7EKA |
| Product Name | 600MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | QorIQ LS1012A | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 |
| Supply Voltage | 900 mV | ||||
| Package Type | Other; Tray | FLGA; Other; 211-VFLGA | FLGA; Other; 211-VFLGA | ||
| Pin Count | 211 | 211 |