NXP Semiconductors Embedded MCU, DSP Evaluation Boards LPC845-BRK

Description
LPC84x MCUXpresso™ LPC800 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LPC84x MCUXpresso™ LPC800 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 568-15261-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-15261-ND
Embedded MCU, DSP Evaluation Boards 568-15261-ND
LPC84x MCUXpresso™ LPC800 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

LPC84x MCUXpresso™ LPC800 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1084164-LPC845-BRK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1084164-LPC845-BRK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1084164-LPC845-BRK
Win Source Part Number: 1084164-LPC845-BRK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: LPC800 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: LPC84x Board Type: Evaluation Platform Platform: MCUXpresso™ Mounting Type: Fixed Alternative Parts (Cross-Reference): LPC845-BRKLPC845BRK; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935381445598,568-152 61 Base Product Number: LPC845

Win Source Part Number: 1084164-LPC845-BRK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: LPC800
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: LPC84x
Board Type: Evaluation Platform
Platform: MCUXpresso™
Mounting Type: Fixed
Alternative Parts (Cross-Reference): LPC845-BRKLPC845BRK;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935381445598,568-15261
Base Product Number: LPC845

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - LPC845-BRK - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
LPC845-BRK
Embedded MCU, DSP Evaluation Boards LPC845-BRK
MCUXPRESSO LPC84X EVAL BRD

MCUXPRESSO LPC84X EVAL BRD

Supplier's Site Datasheet
Development Boards & Kits - ARM - LPC845-BRK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
LPC845-BRK
Development Boards & Kits - ARM LPC845-BRK
Development Boards & Kits - ARM LPC845 Breakout board

Development Boards & Kits - ARM LPC845 Breakout board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - LPC845-BRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
LPC845-BRK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards LPC845-BRK
MCUXPRESSO LPC84X EVAL BRD

MCUXPRESSO LPC84X EVAL BRD

Supplier's Site
Breakout Board, 32Bit Arm Cortex-M0+; Silicon Manufacturer Nxp - 85AC1904 - Newark, An Avnet Company
Chicago, IL, United States
Breakout Board, 32Bit Arm Cortex-M0+; Silicon Manufacturer Nxp
85AC1904
Breakout Board, 32Bit Arm Cortex-M0+; Silicon Manufacturer Nxp 85AC1904
BREAKOUT BOARD, 32BIT ARM CORTEX-M0+; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC800; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:LPC845; Kit Contents:Breakout Board RoHS Compliant: Yes

BREAKOUT BOARD, 32BIT ARM CORTEX-M0+; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC800; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:LPC845; Kit Contents:Breakout Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 568-15261-ND 1084164-LPC845-BRK LPC845-BRK LPC845-BRK LPC845-BRK 85AC1904
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Breakout Board, 32Bit Arm Cortex-M0+; Silicon Manufacturer Nxp
Manufacturer NXP USA INC.; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576798 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BLDC SHIELD_TLE956X - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,DVGA2-33A+,DG1677,50 OHM - TB-674A+ - Mini-Circuits
Specs
Category Developement Board
View Details