IC MCU 32BIT 4KB FLASH 8DIP
ARM® Cortex®-M0+ LPC81xM Microcontroller IC 32-Bit Single-Core 30MHz 4KB (4K x 8) FLASH 8-DIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC810M021FN8 | LPC810M021FN8 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete |
| Clock Speed | 30 MHz | 30 MHz |
| RAM | 1 KB | 1 KB |
| ROM Type | Flash; FLASH |