IC MCU 32BIT 512KB FLSH 100HLQFP
IC MCU 32BIT 512KB FLSH 100HLQFP
IC MCU 32BIT 512KB FLSH 100HLQFP
IC MCU 32BIT 512KB FLSH 100LQFP
ARM® Cortex®-M33 LPC55S6x Microcontroller IC 32-Bit 150MHz 512KB (512K x 8) FLASH 100-HLQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC55S28JBD100YDKR-ND | LPC55S28JBD100Y | LPC55S28JBD100Y |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz |
| Bits | 16 Bit | ||
| RAM | 256 KB | 256 KB | 256 KB |
| ROM | 512 KB |