IC MCU 32BIT 256KB FLASH 98VFBGA Product overview: LPC55S16JEV98E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC55S16JEV98E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M33 LPC55S1x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
Win Source Part Number: 1189291-LPC55S16JEV9
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC55S1x
Core Processor: ARM® Cortex®-M33
Speed: 150MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 10x16b SAR
Oscillator Type: Internal
Package / Case: 98-VFBGA
Supplier Device Package: 98-VFBGA (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LPC55S16JEV98ECT
Base Product Number: LPC55S16
IC MCU 32BIT 256KB FLASH 98VFBGA
IC MCU 32BIT 256KB FLASH 98VFBGA
ARM® Cortex®-M33 LPC55S1x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 256KB FLASH 98VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC55S16JEV98E | 568-LPC55S16JEV98E-ND | 1189291-LPC55S16JEV98E | LPC55S16JEV98E | LPC55S16JEV98E | LPC55S16JEV98E | LPC55S16JEV98E |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 96 KB | 96 KB | 256 KB | 96 KB | 96 KB | 96 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/I2S/SPI/USART/USB | CAN; SPI; UART; USART; USB |