IC MCU 32BIT 256KB FLASH 59BGA
- Microcontroller IC 59-VFBGA (4x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC55S16JEV59E-ND | LPC55S16JEV59E |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 150 MHz | |
| Bits | 16 Bit | |
| RAM | 96 KB | |
| ROM | 256 KB |