IC MCU 32BIT 256KB FLASH 98VFBGA
IC MCU 32BIT 256KB FLASH 98VFBGA
IC MCU 32BIT 256KB FLASH 98VFBGA
IC MCU 32BIT 256KB FLASH 98VFBGA
ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC5526JEV98YCT-ND | LPC5526JEV98Y | LPC5526JEV98Y |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz |
| Bits | 16 Bit | ||
| RAM | 144 KB | 144 KB | 144 KB |
| ROM | 256 KB |