IC MCU 32BIT 128KB FLASH 64HTQFP
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit 150MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 128MB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC5514JBD64K-ND | LPC5514JBD64K | LPC5514JBD64K |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz |
| Bits | 16 Bit | ||
| RAM | 80 KB | 80 KB | 80 KB |
| ROM | 128 KB |