IC MCU 32BIT 128KB FLSH 100HLQFP Product overview: LPC5514JBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5514JBD100E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368716-LPC5514JBD10
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: LPC551x
Package: Tray
Product Status: Active
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: 100-HLQFP (14x14)
Base Product Number: LPC5514
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 150MHz
Number of I/O: 64
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x16b SAR
Oscillator Type: Internal
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 100-HLQFP (14x14)
IC MCU 32BIT 128KB FLSH 100HLQFP
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 100-HLQFP (14x14)
IC MCU 32BIT 128KB FLSH 100HLQFP
IC MCU 32BIT 128KB FLSH 100HLQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC5514JBD100E | 1368716-LPC5514JBD100E | 568-LPC5514JBD100E-ND | LPC5514JBD100E | LPC5514JBD100E | LPC5514JBD100E | LPC5514JBD100E |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 80 KB | 128 KB | 80 KB | 80 KB | 80 KB | 80 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/I2S/SPI/USART/USB | CAN; SPI; UART; USART; USB |