The LPC5512JBD100E is a 32-bit microcontroller based on the ARM Cortex-M33 architecture, designed for embedded applications. It operates at a maximum frequency of 150 MHz and features up to 256 KB of on-chip flash memory and 96 KB of SRAM. The device includes a variety of connectivity options such as CANbus, Flexcomm, I²C, SPI, UART/USART, and USB, making it versatile for different applications. Security features are a significant aspect of this microcontroller, incorporating ARM TrustZone technology, a CASPER Crypto engine for hardware acceleration of cryptographic functions, and support for secure boot and encryption through the PRINCE module. The LPC5512JBD100E also includes multiple timers, a 16-bit ADC, and various digital peripherals, enhancing its capability for complex control tasks. Operating within a temperature range of -40°C to 105°C and a supply voltage of 1.8V to 3.6V, this microcontroller is suitable for a wide range of industrial and consumer applications. Its compact 100-LQFP package facilitates easy integration into various designs.
IC MCU 32BIT 64KB FLASH 100HLQFP Product overview: LPC5512JBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5512JBD100E can be used for catalog matching and distributor lookup.
Win Source Part Number: 992591-LPC5512JBD100
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC551x
Core Processor: ARM® Cortex®-M33
Speed: 150MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O: 64
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 10x16b SAR
Oscillator Type: Internal
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: 100-HLQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LPC5512JBD100EDK
Base Product Number: LPC5512
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 64KB (64K x 8) FLASH 100-HLQFP (14x14)
IC MCU 32BIT 64KB FLASH 100HLQFP
IC MCU 32BIT 64KB FLASH 100HLQFP
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 64KB (64K x 8) FLASH 100-HLQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC5512JBD100E | 992591-LPC5512JBD100E | LPC5512JBD100E-ND | LPC5512JBD100E | LPC5512JBD100E | LPC5512JBD100E |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 48 KB | 64 KB | 48 KB | 48 KB | 48 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/I2S/SPI/USART/USB | CAN; SPI; UART; USART; USB |