ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 48-HVQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HVQFN Product overview: LPC5504JHI48QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5504JHI48QL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1143773-LPC5504JHI48
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC550x
Core Processor: ARM® Cortex®-M33
Speed: 96MHz
Package: Tray
Standard Package: 260
Core Size: 32-Bit Single-Core
Connectivity: CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O: 30
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 7x16b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 935408618151,568-LPC
IC MCU 32BIT 128KB FLASH 48HVQFN
IC MCU 32BIT 128KB FLASH 48HVQFN
IC MCU 32BIT 128KB FLASH 48HVQFN
ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 48-HVQFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC5504JHI48QL-ND | 685-LPC5504JHI48QL | 1143773-LPC5504JHI48QL | LPC5504JHI48QL | LPC5504JHI48QL | LPC5504JHI48QL | LPC5504JHI48QL |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | |
| Bits | 16 Bit | ||||||
| RAM | 80 KB | 80 KB | 128 KB | 80 KB | 80 KB | 80 KB | |
| ROM | 128 KB |