ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC4353JBD208551 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active |
| Clock Speed | 204 MHz |
| RAM | 136 KB |