NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC4353FET256 LPC4353FET256

Description
Manufacturer: NXP Win Source Part Number: 206600-LPC4353FET256 Packaging: Tray Core Processor: ARM Cortex-M4/M0 Number of I/O: 164 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-LBGA (17x17) Speed(Frequency): 204MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 136K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 206600-LPC4353FET256 Packaging: Tray Core Processor: ARM Cortex-M4/M0 Number of I/O: 164 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-LBGA (17x17) Speed(Frequency): 204MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 136K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC4353FET256 - 206600-LPC4353FET256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC4353FET256
206600-LPC4353FET256
Embedded - Embedded - Microcontrollers - LPC4353FET256 206600-LPC4353FET256
Manufacturer: NXP Win Source Part Number: 206600-LPC4353FET256 Packaging: Tray Core Processor: ARM Cortex-M4/M0 Number of I/O: 164 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-LBGA (17x17) Speed(Frequency): 204MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 136K x 8

Manufacturer: NXP
Win Source Part Number: 206600-LPC4353FET256
Packaging: Tray
Core Processor: ARM Cortex-M4/M0
Number of I/O: 164
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-LBGA (17x17)
Speed(Frequency): 204MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 136K x 8

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC4353FET256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC4353FET256
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC4353FET256
IC MCU 32BIT 512KB FLASH 256LBGA Product overview: LPC4353FET256 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4353FET256 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 256LBGA Product overview: LPC4353FET256 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4353FET256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206600-LPC4353FET256 685-LPC4353FET256
Product Name Embedded - Embedded - Microcontrollers - LPC4353FET256 32-bit 32BIT 512KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 204 MHz
RAM 512 KB 136 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details