ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 256-LBGA (17x17)
IC MCU 32BIT 512KB FLASH 256LBGA
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 256-LBGA (17x17)
IC MCU 32BIT 512KB FLASH 256LBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-13779-ND | LPC4333JET256,551 | LPC4333JET256,551 | LPC4333JET256,551 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | |
| Bits | Other; A/D 8x10b; D/A 1x10b | |||
| RAM | 136 KB | 136 KB | 136 KB | |
| ROM | 512 KB |