ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC4315JBD144551 | LPC4315JBD144551 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 204 MHz | 204 MHz |
| RAM | 136 KB | 136 KB |
| I/O Ports | 83 |