ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-TFBGA (15x15)
IC MCU 32BIT 512KB FLSH 208TFBGA Product overview: LPC4088FET208,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4088FET208,55
IC MCU 32BIT 512KB FLSH 208TFBGA
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-TFBGA (15x15)
IC MCU 32BIT 512KB FLSH 208TFBGA
IC MCU 32BIT 512KB FLSH 208TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-9832-ND | 685-LPC4088FET208,551 | LPC4088FET208,551 | LPC4088FET208,551 | LPC4088FET208,551 | LPC4088FET208,551 |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 8x12b; D/A 1x10b | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |
| ROM | 512 KB | 4 KB |