NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC4088FBD208 LPC4088FBD208

Description
Manufacturer: NXP Win Source Part Number: 89884-LPC4088FBD208 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 165 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4032 x 8 Data Converters: A/D 8x12b, D/A 1x10b Family Name: LPC4088 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-LQFP (28x28) Speed(Frequency): 120MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): R7S721021VLFP; R7S721021VCFP#AA0; STM32F429BIT6U; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 89884-LPC4088FBD208 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 165 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4032 x 8 Data Converters: A/D 8x12b, D/A 1x10b Family Name: LPC4088 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-LQFP (28x28) Speed(Frequency): 120MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): R7S721021VLFP; R7S721021VCFP#AA0; STM32F429BIT6U; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC4088FBD208 - 89884-LPC4088FBD208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC4088FBD208
89884-LPC4088FBD208
Embedded - Embedded - Microcontrollers - LPC4088FBD208 89884-LPC4088FBD208
Manufacturer: NXP Win Source Part Number: 89884-LPC4088FBD208 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 165 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4032 x 8 Data Converters: A/D 8x12b, D/A 1x10b Family Name: LPC4088 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-LQFP (28x28) Speed(Frequency): 120MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): R7S721021VLFP; R7S721021VCFP#AA0; STM32F429BIT6U; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 89884-LPC4088FBD208
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 165
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4032 x 8
Data Converters: A/D 8x12b, D/A 1x10b
Family Name: LPC4088
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-LQFP (28x28)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): R7S721021VLFP; R7S721021VCFP#AA0; STM32F429BIT6U;
Introduction Date: December 17, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC4088FBD208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC4088FBD208
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC4088FBD208
IC MCU 32BIT 512KB FLASH 208LQFP Product overview: LPC4088FBD208 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4088FBD208 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 208LQFP Product overview: LPC4088FBD208 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4088FBD208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 89884-LPC4088FBD208 685-LPC4088FBD208
Product Name Embedded - Embedded - Microcontrollers - LPC4088FBD208 32-bit 32BIT 512KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 120 MHz
RAM 512 KB 96 KB
ROM 4032 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers