ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Win Source Part Number: 1218753-LPC4078FBD20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC40xx
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 165
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4032 x 8
RAM Size: 96K x 8
Data Converters: A/D 8x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935297092551,568-983
Base Product Number: LPC4078
IC MCU 32BIT 512KB FLASH 208LQFP Product overview: LPC4078FBD208,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4078FBD208,55
IC MCU 32BIT 512KB FLASH 208LQFP
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-9834-ND | 1218753-LPC4078FBD208,551 | 685-LPC4078FBD208,551 | LPC4078FBD208,551 | LPC4078FBD208,551 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 8x12b; D/A 1x10b | ||||
| RAM | 96 KB | 512 KB | 96 KB | 96 KB | 96 KB |
| ROM | 512 KB | 4032 KB | 4 KB |