NXP Semiconductors 32-bit 32BIT 128KB Embedded Microcontroller MCU LPC4074FBD80,551

Description
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: LPC4074FBD80,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4074FBD80,551 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: LPC4074FBD80,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4074FBD80,551 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC4074FBD80,551
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC4074FBD80,551
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: LPC4074FBD80,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4074FBD80,551 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 80LQFP Product overview: LPC4074FBD80,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4074FBD80,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14489-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14489-ND
Microcontrollers 568-14489-ND
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC4074FBD80,551 - 923711-LPC4074FBD80,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC4074FBD80,551
923711-LPC4074FBD80,551
Embedded - Embedded - Microcontrollers - LPC4074FBD80,551 923711-LPC4074FBD80,551
Manufacturer: NXP Win Source Part Number: 923711-LPC4074FBD80, 551 Series: LPC40xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Family Name: LPC4074 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14489, 935297184551, LPC4074FBD80,551-ND

Manufacturer: NXP
Win Source Part Number: 923711-LPC4074FBD80,551
Series: LPC40xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Family Name: LPC4074
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14489, 935297184551, LPC4074FBD80,551-ND

Buy Now Datasheet
Microcontrollers - LPC4074FBD80,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC4074FBD80,551
Microcontrollers LPC4074FBD80,551
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC4074FBD80,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC4074FBD80,551
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC4074FBD80,551
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - LPC4074FBD80,551 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC4074FBD80,551
Microcontrollers LPC4074FBD80,551
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC4074FBD80,551 568-14489-ND 923711-LPC4074FBD80,551 LPC4074FBD80,551 LPC4074FBD80,551 LPC4074FBD80,551
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LPC4074FBD80,551 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 40 KB 40 KB 128 KB 40 KB 40 KB 40 KB
ROM 4 KB 128 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details