NXP Semiconductors Microcontrollers LPC4072FBD80E

Description
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LPC4072FBD80E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LPC4072FBD80E-ND
Microcontrollers LPC4072FBD80E-ND
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - LPC4072FBD80E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC4072FBD80E
Embedded - Microcontrollers LPC4072FBD80E
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - LPC4072FBD80E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC4072FBD80E
Microcontrollers LPC4072FBD80E
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC4072FBD80E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC4072FBD80E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC4072FBD80E
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC4072FBD80E-ND LPC4072FBD80E LPC4072FBD80E LPC4072FBD80E
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b; D/A 1x10b
RAM 24 KB 24 KB 24 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details