ARM926EJ-S LPC3200 Microcontroller IC 16/32-Bit 266MHz ROMless 296-TFBGA (15x15)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC3240FET296015 |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 266 MHz |
| RAM | 256 KB |