ARM9® LPC2900 Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
RISC Microcontroller, 32-Bit, FLASH, ARM9 CPU, 125MHz, CMOS, PQFP144
LPC2900 - Arm9, 32-Bit RISC Micr
ARM968E-S LPC2900 Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
ARM9® LPC2900 Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32B 256KB FLSH 144LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC2926FBD144,551-ND | LPC2926FBD144,551 | LPC2926FBD144,551 | LPC2926FBD144,551 | LPC2926FBD144,551 | LPC2926FBD144,551 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 125 MHz | 125 MHz | 125 MHz | 125 MHz | ||
| Bits | Other; A/D 24x10b | |||||
| RAM | 56 KB | 56 KB | 56 KB | 56 KB | ||
| ROM | 256 KB |