Manufacturer: NXP
Win Source Part Number: 780007-LPC2919FBD144
Series: LPC2900
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 80MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, LIN, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 108
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: LPC2919
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): S6E2CC8H0AGV20000; R5F564MJDGFB#V1; S6E2C48H0AGV2000A; MB91F586LAPMC-GTE1;
Introduction Date: July 31, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
ARM9® LPC2900 Microcontroller IC 16/32-Bit 80MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32B 768KB FLSH 144LQFP Product overview: LPC2919FBD144,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 768KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2919FBD144,55
IC MCU 16/32B 768KB FLSH 144LQFP
IC MCU 16/32B 768KB FLSH 144LQFP
IC MCU 16/32B 768KB FLSH 144LQFP
ARM9® LPC2900 Microcontroller IC 16/32-Bit 80MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 780007-LPC2919FBD144,551 | 568-4325-ND | 685-LPC2919FBD144,551 | LPC2919FBD144,551 | LPC2919FBD144,551 | LPC2919FBD144,551 | LPC2919FBD144,551 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC2919FBD144,551 | Microcontrollers | 768KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 768 KB | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | 1.71 to 3.6 volts |