IC MCU 32BIT 512KB FLASH 208BGA Product overview: LPC2478FET208 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2478FET208 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 071976-LPC2478FET208
Packaging: Tray
Core Processor: ARM7
Number of I/O: 160
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-TFBGA (15x15)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 96K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2478FET208 | 071976-LPC2478FET208 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC2478FET208 |
| Data Bus | 32 Bit | 32 Bit |
| RAM | 96 KB | 512 KB |
| Package Type | Other; Tray | Other; 208-TFBGA (15x15) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active |